LDO Regulator, 1 A, Ultra-Low Dropout, High PSRR, with Enable XDFN8-1216, Active Discharge, 3.0V, 3000-REEL Product overview: NCP186AMX300TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1 A, 3.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1 A, 3.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP186AMX300TAG can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3V, 0.16V Dropout, CMOS, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
Manufacturer: ON Semiconductor
Win Source Part Number: 1230108-NCP186AMX300
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V 1A 8XDFN
LDO Voltage Regulators FAST TRANSIENT RESPO
IC REG LINEAR 3V 1A 8XDFN
IC REG LINEAR 3V 1A 8XDFN
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP186AMX300TAG | NCP186AMX300TAG | NCP186AMX300TAGOSTR-ND | 1230108-NCP186AMX300TAG | NCP186AMX300TAG | NCP186AMX300TAG | NCP186AMX300TAG | NCP186AMX300TAG |
| Product Name | Low-Power 1 A 3.0V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP186AMX300TAG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Dropout Voltage | 1.60E-4 volts | 0.1600 volts | 0.1600 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | Other; XFN | Other; 8-XFDFN Exposed Pad | Other; 8-XFDFN Exposed Pad | |||||
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | Positive |