Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
IC REG LINEAR 1.75V 1A 8-XDFN
IC REG LINEAR 1.75V 1A 8-XDFN
LDO Regulator, 1 A, Ultra-Low Dropout, High PSRR, with Enable XDFN8-1216, Active Discharge, 1.75V, 3000-REEL Product overview: NCP186AMX175TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1 A, 1.75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1 A, 1.75V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP186AMX175TAG can be used for catalog matching and distributor lookup.
Win Source Part Number: 988144-NCP186AMX175T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.75V
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: 8-XDFN (1.6x1.2)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 140 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCP186AMX175TAG
Base Product Number: NCP186
Voltage Dropout (Max): 0.295V @ 1A
Fixed Positive LDO Regulator, 1.75V, 0.295V Dropout, CMOS, PDSO8
IC REG LINEAR 1.75V 1A 8XDFN
LDO Voltage Regulators FAST TRANSIENT RESPO
IC REG LINEAR 1.75V 1A 8XDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCP186AMX175TAGTR-ND | 776-NCP186AMX175TAG | 988144-NCP186AMX175TAG | NCP186AMX175TAG | NCP186AMX175TAG | NCP186AMX175TAG | NCP186AMX175TAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 1 A 1.75V LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||||
| Package Type | Other; 8-XFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; XFN | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |