onsemi Ldo, Fixed, 1.75V, 1A, -40 To 125Deg C; Output Type Onsemi NCP186AMX175TAG

Description
LDO, FIXED, 1.75V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:180mV; No. of Pins:8Pins RoHS Compliant: Yes
Description
LDO, FIXED, 1.75V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:180mV; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP186 series LDO regulator is a fixed output device with a nominal output voltage of 1.75V and a maximum output current of 1A. It operates within an input voltage range of 1.8V to 5.5V and is designed for a wide temperature range from -40°C to 125°C. The typical dropout voltage at 1A is 180mV, making it suitable for low voltage applications. This regulator features a quiescent current of approximately 90µA and includes built-in protections such as over-current protection and thermal shutdown at 165°C. The device is stable with small ceramic capacitors, requiring only 1µF for operation. It is available in an 8-pin package and is compliant with RoHS standards. Typical applications include battery-powered devices and portable communication equipment.

Datasheet Summary
Powered by GS/AI

The NCP186 series LDO regulator is a fixed output device with a nominal output voltage of 1.75V and a maximum output current of 1A. It operates within an input voltage range of 1.8V to 5.5V and is designed for a wide temperature range from -40°C to 125°C. The typical dropout voltage at 1A is 180mV, making it suitable for low voltage applications. This regulator features a quiescent current of approximately 90µA and includes built-in protections such as over-current protection and thermal shutdown at 165°C. The device is stable with small ceramic capacitors, requiring only 1µF for operation. It is available in an 8-pin package and is compliant with RoHS standards. Typical applications include battery-powered devices and portable communication equipment.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.75V, 1A, -40 To 125Deg C; Output Type Onsemi - 68Y0438 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.75V, 1A, -40 To 125Deg C; Output Type Onsemi
68Y0438
Ldo, Fixed, 1.75V, 1A, -40 To 125Deg C; Output Type Onsemi 68Y0438
LDO, FIXED, 1.75V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:180mV; No. of Pins:8Pins RoHS Compliant: Yes

LDO, FIXED, 1.75V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:180mV; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 68Y0438
Product Name Ldo, Fixed, 1.75V, 1A, -40 To 125Deg C; Output Type Onsemi
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details