ONSEMI
NCP186AMN180TAG -- PMIC - VOLTAGE REGULATORS - LINEAR
onsemi
PMIC - Voltage Regulators - Linear
NCP186AMN180TAG
Description
MOSFET N/P-CH
-
Lingto Electronic Limited
Datasheet
Description
MOSFET N/P-CH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
NCP186AMN180TAG |
|
Product Name
|
PMIC - Voltage Regulators - Linear |
|
Special Features
|
Enable, Soft Start
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Type
Low Dropout
Output Polarity
Positive
Output Voltage Type
Fixed
View Details
Regulator Type
Low Dropout
Special Features
Shutdown (Inhibit) Pin; Shutdown
IOUT
0.5000 amps
View Details
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Allegro MicroSystems Inc.
Package Type
Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
1.5 amps
VIN
3 to 5.5 volts
View Details