Win Source Part Number: 1372403-NCP186AMN080
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 12-VDFN Exposed Pad
Supplier Device Package: 12-DFN (4x4)
Base Product Number: NCP186
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Current - Output: 1A
Current - Quiescent (Iq): 140 µA
PSRR: 75dB (1kHz)
Control Features: Enable, Soft Start
Protection Features: Over Current, Over Temperature
LDO Regulator, 1 A, Ultra-Low Dropout, High PSRR, with Enable DFN12-4040, Active Discharge, 0.8V, 3000-REEL Product overview: NCP186AMN080TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1 A, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1 A, 0.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP186AMN080TBG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 12-DFN (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 12-DFN (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 12-DFN (4x4)
LDO Voltage Regulators LDO Regulator
IC REG LINEAR 0.8V 1A 12DFN
IC REG LINEAR 0.8V 1A 12DFN
IC REG LINEAR 0.8V 1A 12DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1372403-NCP186AMN080TBG | 776-NCP186AMN080TBG | 488-NCP186AMN080TBGDKR-ND | NCP186AMN080TBG | NCP186AMN080TBG | NCP186AMN080TBG | NCP186AMN080TBG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Low-Power 1 A 0.8V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel | Other; 12-VDFN Exposed Pad | Other; 12-VDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Enable, Soft Start | Input Overcurrent Protection | Enable, Soft Start | ||||
| IQ | 1.40E-4 amps | 1.40E-4 amps | 1.40E-4 amps |