onsemi Ldo, Fixed, 0.8V, 1A, -40 To 125Deg C; Output Type Onsemi NCP186AMN080TBG

Description
LDO, FIXED, 0.8V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:-; IC Case / Package:DFN-EP RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 0.8V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:-; IC Case / Package:DFN-EP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 0.8V, 1A, -40 To 125Deg C; Output Type Onsemi - 38AH6971 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 0.8V, 1A, -40 To 125Deg C; Output Type Onsemi
38AH6971
Ldo, Fixed, 0.8V, 1A, -40 To 125Deg C; Output Type Onsemi 38AH6971
LDO, FIXED, 0.8V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:-; IC Case / Package:DFN-EP RoHS Compliant: Yes

LDO, FIXED, 0.8V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:-; IC Case / Package:DFN-EP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 38AH6971
Product Name Ldo, Fixed, 0.8V, 1A, -40 To 125Deg C; Output Type Onsemi
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details