The NCP1854 is a 2.5 A fully integrated Li-ion switching battery charger with power path management and USB On-The-Go support, designed for portable devices. It features a synchronous PWM controller with integrated MOSFETs, input overvoltage protection up to +28 V, and a 1000 mA boosted supply for USB OTG peripherals. The device is housed in a 2.2 x 2.55 mm CSP package and supports I2C control up to 3.4 MHz. It includes dynamic power path management, silicon temperature supervision, and a flag output for charge status. The part is Pb-free and RoHS compliant.
Battery Charger, Switching, 2.5 A, with External Power Path Control and USB-OTG Boost Regulator, 25 PIN FLIP-CHIP,2.55X2.2, 3000-REEL Product overview: NCP1854FCCT1G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 2.5 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 2.5 A, Boost DC-DC Converter IC, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-NCP1854FCCT1G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 85-NCP1854FCCT1G |
| Product Name | 2.5 A Boost DC-DC Converter IC |
| Package Type | Other; BGA |