onsemi Ldo, Fixed, 3.3V, 0.5A, -40 To 85Deg C; Output Type Onsemi NCP177BMX330TCG

Description
LDO, FIXED, 3.3V, 0.5A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:110mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.5A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:110mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.5A, -40 To 85Deg C; Output Type Onsemi - 81Y3817 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.5A, -40 To 85Deg C; Output Type Onsemi
81Y3817
Ldo, Fixed, 3.3V, 0.5A, -40 To 85Deg C; Output Type Onsemi 81Y3817
LDO, FIXED, 3.3V, 0.5A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:110mV; No. of Pins:4Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.5A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:110mV; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y3817
Product Name Ldo, Fixed, 3.3V, 0.5A, -40 To 85Deg C; Output Type Onsemi
Input Voltage 1.6 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details