onsemi Ldo, Fixed, 1.8V, 0.5A, -40 To 85Deg C; Output Type Onsemi NCP177BMX180TCG

Description
LDO, FIXED, 1.8V, 0.5A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:295mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.8V, 0.5A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:295mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.5A, -40 To 85Deg C; Output Type Onsemi - 81Y3816 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.5A, -40 To 85Deg C; Output Type Onsemi
81Y3816
Ldo, Fixed, 1.8V, 0.5A, -40 To 85Deg C; Output Type Onsemi 81Y3816
LDO, FIXED, 1.8V, 0.5A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:295mV; No. of Pins:4Pins RoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.5A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:295mV; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y3816
Product Name Ldo, Fixed, 1.8V, 0.5A, -40 To 85Deg C; Output Type Onsemi
Input Voltage 1.6 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details