Fixed Positive LDO Regulator, 1.35V, CMOS, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1x1)
IC REG LINEAR 1.35V 500MA 4-XDFN
IC REG LINEAR 1.35V 500MA 4-XDFN
LDO Regulator with Fast Transient Response, 500 mA XDFN4-1010, Non-Active Discharge, 1.35V, 3000-REEL Product overview: NCP177BMX135TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500 mA, 1.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, 1.35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP177BMX135TCG can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.35V 500MA 4XDFN
IC REG LINEAR 1.35V 500MA 4XDFN
LDO Voltage Regulators FAST TRANSIENT RESPO
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP177BMX135TCG | 488-NCP177BMX135TCGTR-ND | 776-NCP177BMX135TCG | NCP177BMX135TCG | NCP177BMX135TCG | NCP177BMX135TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500 mA 1.35V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Package Type | Other; XFN | Other; 4-XDFN Exposed Pad | ||||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | |||||
| Special Features | Input Overcurrent Protection | Enable |