IC REG LINEAR 1.25V 500MA 4-XDFN
IC REG LINEAR 1.25V 500MA 4-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1x1)
NCP177 - LDO Regulator, 500 mA, Low-Dropout, High PSRR
IC REG LINEAR 1.25V 500MA 4XDFN
IC REG LINEAR 1.25V 500MA 4XDFN
LDO Voltage Regulators FAST TRANSIENT RESPONSE L
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP177BMX125TCGDKR-ND | NCP177BMX125TCG | NCP177BMX125TCG | NCP177BMX125TCG | NCP177BMX125TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 4-XDFN Exposed Pad | Other; XFN | |||
| Special Features | Input Overcurrent Protection | Enable |