LDO Regulator with Fast Transient Response, 500 mA XDFN4-1010, Non-Active Discharge, 0.7V, 3000-REEL Product overview: NCP177BMX070TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500 mA, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, 0.7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP177BMX070TCG can be used for catalog matching and distributor lookup.
IC REG LINEAR 0.7V 500MA 4-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1x1)
IC REG LINEAR 0.7V 500MA 4-XDFN
IC REG LINEAR 0.7V 500MA 4XDFN
LDO Voltage Regulators FAST TRANSIENT RESPO
IC REG LINEAR 0.7V 500MA 4XDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP177BMX070TCG | 488-NCP177BMX070TCGDKR-ND | NCP177BMX070TCG | NCP177BMX070TCG | NCP177BMX070TCG |
| Product Name | 500 mA 0.7V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 4-XDFN Exposed Pad |