Manufacturer: ON Semiconductor
Win Source Part Number: 928811-NCP177AMX330T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 500mA 4-XDFN (1x1)
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP177
Categories: Integrated Circuits (ICs)
Case / Package: 4-XDFN (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP177AMX330TCGOSTR,
LDO voltage regulator,3.30V,500m
LDO voltage regulator,3.30V,500m
LDO Regulator, 500 mA, Low-Dropout, High PSRR, Low Iq XDFN4-1010, Active Discharge, 3.3V, 3000-REEL Product overview: NCP177AMX330TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 500 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP177AMX330TCG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1x1)
IC REG LINEAR 3.3V 500MA 4XDFN
LDO Voltage Regulators FAST TRANSIENT RESPO
IC REG LINEAR 3.3V 500MA 4XDFN
IC REG LINEAR 3.3V 500MA 4XDFN
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 928811-NCP177AMX330TCG | 9229506P | 9229506 | 776-NCP177AMX330TCG | NCP177AMX330TCGOSCT-ND | NCP177AMX330TCG | NCP177AMX330TCG | NCP177AMX330TCG | NCP177AMX330TCG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP177AMX330TCG | Voltage Regulators | Voltage Regulators | Low-Power 500 mA 3.3V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||||
| Package Type | Other; 4-XDFN (1x1) | Other; XDFN | Other; Xdfn | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Regulator Category | Low dropout voltage | ||||||||
| Output Voltage Type | Fixed | Fixed | Fixed |