onsemi Ldo, Fixed, 3.3V, 0.5A, Xdfn-4; Output Type Onsemi NCP177AMX330TCG

Description
LDO, FIXED, 3.3V, 0.5A, XDFN-4; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.5A, XDFN-4; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.5A, Xdfn-4; Output Type Onsemi - 08AC2815 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.5A, Xdfn-4; Output Type Onsemi
08AC2815
Ldo, Fixed, 3.3V, 0.5A, Xdfn-4; Output Type Onsemi 08AC2815
LDO, FIXED, 3.3V, 0.5A, XDFN-4; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.5A, XDFN-4; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Fast Transient Response Low Voltage 500Ma Ldo, Act Discharge, Vout= 3.30V / Reel Onsemi - 81Y3809 - Newark, An Avnet Company
Chicago, IL, United States
Fast Transient Response Low Voltage 500Ma Ldo, Act Discharge, Vout= 3.30V / Reel Onsemi
81Y3809
Fast Transient Response Low Voltage 500Ma Ldo, Act Discharge, Vout= 3.30V / Reel Onsemi 81Y3809
FAST TRANSIENT RESPONSE LOW VOLTAGE 500MA LDO, ACT DISCHARGE, VOUT= 3.30V / REEL

FAST TRANSIENT RESPONSE LOW VOLTAGE 500MA LDO, ACT DISCHARGE, VOUT= 3.30V / REEL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 08AC2815 81Y3809
Product Name Ldo, Fixed, 3.3V, 0.5A, Xdfn-4; Output Type Onsemi Fast Transient Response Low Voltage 500Ma Ldo, Act Discharge, Vout= 3.30V / Reel Onsemi
Input Voltage 1.6 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details