Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1x1)
Fixed Positive LDO Regulator, 1.25V, CMOS, PDSO4
IC REG LINEAR 1.25V 500MA 4XDFN
IC REG LINEAR 1.25V 500MA 4XDFN
IC REG LINEAR 1.25V 500MA 4XDFN
| DigiKey | Rochester Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCP177AMX125TCGCT-ND | NCP177AMX125TCG | NCP177AMX125TCG | NCP177AMX125TCG | NCP177AMX125TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | Other; XFN | Other; 4-XDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |