Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1x1)
NCP177 - Fixed Positive LDO Regulator, 1.1V, CMOS, PDSO4
LDO Regulator with Fast Transient Response, 500 mA XDFN4-1010, Active Discharge, 1.1V, 3000-REEL Product overview: NCP177AMX110TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500 mA, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, 1.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP177AMX110TCG can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.1V 500MA 4XDFN
LDO Voltage Regulators FAST TRANSIENT RESPO
IC REG LINEAR 1.1V 500MA 4XDFN
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP177AMX110TCGOSTR-ND | NCP177AMX110TCG | 776-NCP177AMX110TCG | NCP177AMX110TCG | NCP177AMX110TCG | NCP177AMX110TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500 mA 1.1V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | |||||
| Package Type | Other; 4-XDFN Exposed Pad | Other; XDFN4 | ||||
| Special Features | Input Overcurrent Protection | Enable |