onsemi Ldo, Fixed, 1.2V, 0.5A, -40 To 85Deg C; Output Type Onsemi NCP176BMX120TCG

Description
LDO, FIXED, 1.2V, 0.5A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:410mV; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.2V, 0.5A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:410mV; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.2V, 0.5A, -40 To 85Deg C; Output Type Onsemi - 68Y0433 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.2V, 0.5A, -40 To 85Deg C; Output Type Onsemi
68Y0433
Ldo, Fixed, 1.2V, 0.5A, -40 To 85Deg C; Output Type Onsemi 68Y0433
LDO, FIXED, 1.2V, 0.5A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:410mV; No. of Pins:6Pins RoHS Compliant: Yes

LDO, FIXED, 1.2V, 0.5A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:410mV; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 68Y0433
Product Name Ldo, Fixed, 1.2V, 0.5A, -40 To 85Deg C; Output Type Onsemi
Input Voltage 1.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details