onsemi Ldo, Fixed, 3.3V, 0.5A, Xdfn-6; Output Type Onsemi NCP176AMX330TCG

Description
LDO, FIXED, 3.3V, 0.5A, XDFN-6; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:110mV; IC Case / Package:XDFN RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.5A, XDFN-6; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:110mV; IC Case / Package:XDFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.5A, Xdfn-6; Output Type Onsemi - 71Y7952 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.5A, Xdfn-6; Output Type Onsemi
71Y7952
Ldo, Fixed, 3.3V, 0.5A, Xdfn-6; Output Type Onsemi 71Y7952
LDO, FIXED, 3.3V, 0.5A, XDFN-6; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:110mV; IC Case / Package:XDFN RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.5A, XDFN-6; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:110mV; IC Case / Package:XDFN RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 3.3V, 0.5A, Xdfn-6; Output Type Onsemi - 68Y0431 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.5A, Xdfn-6; Output Type Onsemi
68Y0431
Ldo, Fixed, 3.3V, 0.5A, Xdfn-6; Output Type Onsemi 68Y0431
LDO, FIXED, 3.3V, 0.5A, XDFN-6; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:110mV; IC Case / Package:XDFN RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.5A, XDFN-6; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:110mV; IC Case / Package:XDFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71Y7952
Product Name Ldo, Fixed, 3.3V, 0.5A, Xdfn-6; Output Type Onsemi
Input Voltage 1.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details