Charge Pump IC, Inverting, -1.15V to -5.5V, 100mA, TSOP Product overview: NCP1729SN35T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1.15V, -5.5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -1.15V, -5.5V, 100mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1729SN35T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 024977-NCP1729SN35T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 35kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 50mA
Family Name: NCP1729
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-TSOP
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): -Vin, nVin
Minimum Input Voltage: 1.15V
Alternative Parts (Cross-Reference): MAX1697UEUT#TG16; MAX16945TGUT/V+; MAX16945TGUT#TG16; MAX1697UEUT+T; MAX1720EUT; MAX1720EUTG;
Introduction Date: April 02, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Imaging, Video & Vision, Consumer Electronics, Portable Devices, Automotive
IC REG CHARG PUMP INV 50MA 6TSOP
IC REG CHARG PUMP INV 50MA 6TSOP
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, nVin 1 Output 50mA SOT-23-6 Thin, TSOT-23-6
DC-DC CONVERTER, 35KHZ, TSOP-6; IC Case / Package:TSOP; No. of Pins:6Pins; Output Current Max:50mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-5.5V; Adjustable Output Voltage Max:-1.15V; Topology:Inverting; MSL:- RoHS Compliant: Yes
IC REG CHARG PUMP INV 50MA 6TSOP
Switching Voltage Regulators Switched Cap Voltage Inverter w/Shutdown
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-NCP1729SN35T1G | 024977-NCP1729SN35T1G | NCP1729SN35T1G | NCP1729SN35T1G | NCP1729SN35T1G | 29X6187 | NCP1729SN35T1G | NCP1729SN35T1G |
| Product Name | -1.15V -5.5V 100mA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1729SN35T1G | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Dc-Dc Converter, 35Khz, Tsop-6; Ic Case / Package Onsemi | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; TSOP | Other; 6-TSOP | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | |||
| Output Voltage | -1.15 volts | -5.5 volts | ||||||
| IOUT | 0.1000 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | ||
| VIN | 5.5 volts | 5.5 volts | 5.5 volts | 1.15 to 5.5 volts |