onsemi Low-Power Dual 80mA 2.8 V LDO Voltage Regulator IC NCP171AMX280275TCG

Description
LDO Regulator, Ultra-Low 50nA Iq, with Dual Power Mode, 80mA Vout = 2.8 V @ Active mode, Vout = 2.75 V @ Low Power mode, with Active discharge, 3000-REEL Product overview: NCP171AMX280275TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO, 80mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, 80mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP171AMX280275T CG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, Ultra-Low 50nA Iq, with Dual Power Mode, 80mA Vout = 2.8 V @ Active mode, Vout = 2.75 V @ Low Power mode, with Active discharge, 3000-REEL Product overview: NCP171AMX280275TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO, 80mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, 80mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP171AMX280275T CG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Dual 80mA 2.8 V LDO Voltage Regulator IC
776-NCP171AMX280275TCG
Low-Power Dual 80mA 2.8 V LDO Voltage Regulator IC 776-NCP171AMX280275TCG
LDO Regulator, Ultra-Low 50nA Iq, with Dual Power Mode, 80mA Vout = 2.8 V @ Active mode, Vout = 2.75 V @ Low Power mode, with Active discharge, 3000-REEL Product overview: NCP171AMX280275TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO, 80mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, 80mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP171AMX280275T CG can be used for catalog matching and distributor lookup.

LDO Regulator, Ultra-Low 50nA Iq, with Dual Power Mode, 80mA Vout = 2.8 V @ Active mode, Vout = 2.75 V @ Low Power mode, with Active discharge, 3000-REEL Product overview: NCP171AMX280275TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO, 80mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, 80mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP171AMX280275TCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323687-NCP171AMX280275TCG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323687-NCP171AMX280275TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323687-NCP171AMX280275TCG
Manufacturer: onsemi Win Source Part Number: 1323687-NCP171AMX280 275TCG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 80mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.8V Supplier Device Package: 4-XDFN (1.2x1.2) Temperature Range - Operating: -40°C ~ 85°C (TJ) Case / Package: 4-XDFN Exposed Pad PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 95 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP171AMX280275TCGOS DKR,NCP171AMX280275T CGOSTR,NCP171AMX2802 75TCG-ND,NCP171AMX28 0275TCGOSCT Base Product Number: NCP171 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.075V @ 80mA

Manufacturer: onsemi
Win Source Part Number: 1323687-NCP171AMX280275TCG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 80mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.8V
Supplier Device Package: 4-XDFN (1.2x1.2)
Temperature Range - Operating: -40°C ~ 85°C (TJ)
Case / Package: 4-XDFN Exposed Pad
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 95 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP171AMX280275TCGOSDKR,NCP171AMX280275TCGOSTR,NCP171AMX280275TCG-ND,NCP171AMX280275TCGOSCT
Base Product Number: NCP171
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.075V @ 80mA

Buy Now Datasheet
 - NCP171AMX280275TCG - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.8V, 0.075V Dropout, PDSO4

Fixed Positive LDO Regulator, 2.8V, 0.075V Dropout, PDSO4

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP171AMX280275TCGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP171AMX280275TCGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP171AMX280275TCGOSCT-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 80mA 4-XDFN (1.2x1.2)

Linear Voltage Regulator IC Positive Fixed 2 Output 80mA 4-XDFN (1.2x1.2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP171AMX280275TCGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP171AMX280275TCGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP171AMX280275TCGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 80mA 4-XDFN (1.2x1.2)

Linear Voltage Regulator IC Positive Fixed 2 Output 80mA 4-XDFN (1.2x1.2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP171AMX280275TCGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP171AMX280275TCGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP171AMX280275TCGOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 80mA 4-XDFN (1.2x1.2)

Linear Voltage Regulator IC Positive Fixed 2 Output 80mA 4-XDFN (1.2x1.2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP171AMX280275TCG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP171AMX280275TCG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP171AMX280275TCG
IC REG LINEAR 2.8V 80MA 4XDFN

IC REG LINEAR 2.8V 80MA 4XDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP171AMX280275TCG
LDO Voltage Regulators NCP171AMX280275TCG
LDO Voltage Regulators LDO 80MA SLIQ W/DUAL AU SNGL HPBF

LDO Voltage Regulators LDO 80MA SLIQ W/DUAL AU SNGL HPBF

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP171AMX280275TCG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP171AMX280275TCG
PMIC - Voltage Regulators - Linear NCP171AMX280275TCG
IC REG LINEAR 2.8V 80MA 4XDFN

IC REG LINEAR 2.8V 80MA 4XDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP171AMX280275TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP171AMX280275TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP171AMX280275TCG
IC REG LINEAR 2.8V 80MA 4XDFN

IC REG LINEAR 2.8V 80MA 4XDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCP171AMX280275TCG 1323687-NCP171AMX280275TCG NCP171AMX280275TCG NCP171AMX280275TCGOSCT-ND NCP171AMX280275TCG NCP171AMX280275TCG NCP171AMX280275TCG NCP171AMX280275TCG
Product Name Low-Power Dual 80mA 2.8 V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Dropout Voltage 7.50E-5 volts 0.0750 volts 0.0750 volts 0.0750 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data