Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 4-XDFN (1.2x1.2)
IC REG LINEAR 1.7V 80MA 4-XDFN
IC REG LINEAR 1.7V 80MA 4-XDFN
IC REG LINEAR 1.7V 80MA 4XDFN
IC REG LINEAR 1.7V 80MA 4XDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP171A3MX170165TCGTR-ND | NCP171A3MX170165TCG | NCP171A3MX170165TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 4-XDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |