Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563
IC REG LIN 1.9V 150MA SOT563-6
LDO Voltage Regulators ULTRA-LOW IQ 150 MA CMOS
IC REG LIN 1.9V 150MA SOT563-6
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP170BXV190T2G-ND | NCP170BXV190T2G | NCP170BXV190T2G | NCP170BXV190T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SOT-563, SOT-666 | |||
| Special Features | Input Overcurrent Protection | Enable |