Manufacturer: onsemi
Category: Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - Linear
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Product Status: NCP170
Operating Temperature: -40°C ~ 85°C (TJ)
Mounting Type: Surface Mount
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Control Features: Enable
IC REG LINEAR 1.2V 150MA SOT-563
IC REG LINEAR 1.2V 150MA SOT-563
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563
LDO Regulator, 150 mA, Ultra-Low Iq SOT-563, 1.2V Non-Auto Discharge, 4000-REEL Product overview: NCP170BXV120T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP170BXV120T2G can be used for catalog matching and distributor lookup.
IC REG LIN 1.2V 150MA SOT563-6
IC REG LIN 1.2V 150MA SOT563-6
IC REG LIN 1.2V 150MA SOT563-6
LDO Voltage Regulators ULTRA-LOW IQ 150 MA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP170BXV120T2GDKR-ND | 776-NCP170BXV120T2G | NCP170BXV120T2G | NCP170BXV120T2G | NCP170BXV120T2G | NCP170BXV120T2G | |
| Product Name | Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 150 mA 1.2V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Package Type | Other; Tape & Reel (TR) Cut Tape (CT) | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | ||||
| Special Features | Enable | Input Overcurrent Protection | Enable | ||||
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed |