Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)
LDO Regulator, 150 mA, Ultra-Low Iq 3.3V Non-Auto Discharge, 3000-REEL Product overview: NCP170BMX330TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP170BMX330TCG can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 150MA LDO ULTRA LOW IQ
IC REG LINEAR 3.3V 150MA 4XDFN
IC REG LINEAR 3.3V 150MA 4XDFN
IC REG LINEAR 3.3V 150MA 4XDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP170BMX330TCGOSCT-ND | 776-NCP170BMX330TCG | NCP170BMX330TCG | NCP170BMX330TCG | NCP170BMX330TCG | NCP170BMX330TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 150 mA 3.3V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Enable |