Manufacturer: ON Semiconductor
Win Source Part Number: 807554-NCP170BMX180T
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: 4-XDFN (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
PSRR: 57dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 4-XDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.48V at 150mA
Current - Quiescent (Iq): 900nA
LDO Regulator, 150 mA, Ultra-Low Iq 1.8V Non-Auto Discharge, 3000-REEL Product overview: NCP170BMX180TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP170BMX180TCG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)
IC REG LINEAR 1.8V 150MA 4XDFN
IC REG LINEAR 1.8V 150MA 4XDFN
IC REG LINEAR 1.8V 150MA 4XDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 807554-NCP170BMX180TCG | 776-NCP170BMX180TCG | NCP170BMX180TCGOSCT-ND | NCP170BMX180TCG | NCP170BMX180TCG | NCP170BMX180TCG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP170BMX180TCG | Low-Power 150 mA 1.8V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |