The NCP170BMX120TCG is a low dropout (LDO) linear voltage regulator designed for portable battery-powered applications. It operates within an input voltage range of 2.2 V to 5.5 V and provides a fixed output voltage of 1.2 V with a maximum output current of 150 mA. The device features an ultra-low quiescent current of approximately 500 nA, which contributes to extended battery life in applications such as portable communication devices and cameras. The regulator has a low dropout voltage of 170 mV at full load, ensuring efficient operation. It offers high output voltage accuracy of ±1% and is stable with ceramic capacitors as low as 1 µF. Additional protective features include over-current protection and thermal shutdown. The NCP170BMX120TCG is available in compact packages, including XDFN4, SOT-563, and TSOP-5, making it suitable for space-constrained designs. The device is also RoHS compliant, indicating it is free from hazardous substances.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)
IC REG LINEAR 1.2V 150MA 4XDFN
LDO Voltage Regulators 150MA LDO ULTRA LOW IQ
IC REG LINEAR 1.2V 150MA 4XDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP170BMX120TCG-ND | NCP170BMX120TCG | NCP170BMX120TCG | NCP170BMX120TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |