Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563
Fixed Positive LDO Regulator, 3.1V, CMOS, PDSO6
LDO Voltage Regulators ULTRA-LOW IQ 150 MA
IC REG LIN 3.1V 150MA SOT563-6
IC REG LIN 3.1V 150MA SOT563-6
IC REG LIN 3.1V 150MA SOT563-6
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP170AXV310T2GOSTR-ND | NCP170AXV310T2G | NCP170AXV310T2G | NCP170AXV310T2G | NCP170AXV310T2G | NCP170AXV310T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; SOT-563, SOT-666 | Other; FL6 | Other; SOT-563, SOT-666 | |||
| Special Features | Input Overcurrent Protection | Enable |