LDO Regulator, 150 mA, Ultra-Low Iq SOT-563, 2.1V Auto Discharge, 4000-REEL Product overview: NCP170AXV210T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 2.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 2.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP170AXV210T2G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563
IC REG LIN 2.1V 150MA SOT563-6
IC REG LIN 2.1V 150MA SOT563-6
LDO Voltage Regulators ULTRA-LOW IQ 150 MA
IC REG LIN 2.1V 150MA SOT563-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP170AXV210T2G | NCP170AXV210T2GOSCT-ND | NCP170AXV210T2G | NCP170AXV210T2G | NCP170AXV210T2G | NCP170AXV210T2G |
| Product Name | Low-Power 150 mA 2.1V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 |