Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563
IC REG LIN 1.35V 150MA SOT563-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP170AXV135T2G-ND | NCP170AXV135T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; SOT-563, SOT-666 | |
| Special Features | Input Overcurrent Protection |