onsemi 3.3V 150mA LDO Voltage Regulator IC NCP170ASN330T2G

Description
3.3V LDO Regulator, 150mA, 5-Pin TSOP-5 Product overview: NCP170ASN330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP170ASN330T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V LDO Regulator, 150mA, 5-Pin TSOP-5 Product overview: NCP170ASN330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP170ASN330T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 150mA LDO Voltage Regulator IC
776-NCP170ASN330T2G
3.3V 150mA LDO Voltage Regulator IC 776-NCP170ASN330T2G
3.3V LDO Regulator, 150mA, 5-Pin TSOP-5 Product overview: NCP170ASN330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP170ASN330T2G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 150mA, 5-Pin TSOP-5 Product overview: NCP170ASN330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP170ASN330T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 963430-NCP170ASN330T2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
963430-NCP170ASN330T2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 963430-NCP170ASN330T2G
Win Source Part Number: 963430-NCP170ASN330T 2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 85°C (TJ) PSRR: 41dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 900 nA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP170ASN330T2G-ND,N CP170ASN330T2GOSTR,N CP170ASN330T2GOSCT,N CP170ASN330T2GOSDKR Base Product Number: NCP170 Voltage Dropout (Max): 0.25V @ 150mA

Win Source Part Number: 963430-NCP170ASN330T2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TJ)
PSRR: 41dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 900 nA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP170ASN330T2G-ND,NCP170ASN330T2GOSTR,NCP170ASN330T2GOSCT,NCP170ASN330T2GOSDKR
Base Product Number: NCP170
Voltage Dropout (Max): 0.25V @ 150mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP170ASN330T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP170ASN330T2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP170ASN330T2GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP170ASN330T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP170ASN330T2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP170ASN330T2GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP170ASN330T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP170ASN330T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP170ASN330T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - 1861318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1861318
Voltage Regulators 1861318
ON Semiconductor, NCP170ASN330T2G

ON Semiconductor, NCP170ASN330T2G

Supplier's Site
Voltage Regulators - 1861302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1861302
Voltage Regulators 1861302
ON Semiconductor, NCP170ASN330T2G

ON Semiconductor, NCP170ASN330T2G

Supplier's Site
Voltage Regulators - 1861318P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1861318P
Voltage Regulators 1861318P
ON Semiconductor, NCP170ASN330T2G

ON Semiconductor, NCP170ASN330T2G

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP170ASN330T2G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP170ASN330T2G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP170ASN330T2G
IC REG LINEAR 3.3V 150MA 5TSOP

IC REG LINEAR 3.3V 150MA 5TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP170ASN330T2G
LDO Voltage Regulators NCP170ASN330T2G
LDO Voltage Regulators ULTRA-LOW IQ 150 MA CMOS

LDO Voltage Regulators ULTRA-LOW IQ 150 MA CMOS

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP170ASN330T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP170ASN330T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP170ASN330T2G
IC REG LINEAR 3.3V 150MA 5TSOP

IC REG LINEAR 3.3V 150MA 5TSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP170ASN330T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP170ASN330T2G
PMIC - Voltage Regulators - Linear NCP170ASN330T2G
IC REG LINEAR 3.3V 150MA 5TSOP

IC REG LINEAR 3.3V 150MA 5TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP170ASN330T2G 963430-NCP170ASN330T2G NCP170ASN330T2GOSDKR-ND 1861318 1861318P NCP170ASN330T2G NCP170ASN330T2G NCP170ASN330T2G NCP170ASN330T2G
Product Name 3.3V 150mA LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Dropout Voltage 2.50E-4 volts 0.2500 volts 0.2500 volts 0.2500 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5940GLKTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.3-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 1913255 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
Battery Chargers - BQ24165RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details