onsemi Ldo, Fixed, 3V, 0.15A, -40 To 85Deg C; Output Type Onsemi NCP170ASN300T2G

Description
LDO, FIXED, 3V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Description
LDO, FIXED, 3V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP170 series is an ultra-low quiescent current CMOS LDO regulator designed for portable battery-powered applications. It operates within an input voltage range of 2.2 V to 5.5 V and provides an output voltage of 3.0 V with a maximum output current of 150 mA. The typical quiescent current is 500 nA, which contributes to extended battery life. The device features a low dropout voltage of 170 mV at 150 mA and maintains high output voltage accuracy of ±1%. It is stable with ceramic capacitors as low as 1 µF and includes over-current and thermal shutdown protection for enhanced reliability. The NCP170 is available in compact packages such as XDFN4, SOT-563, and TSOP-5, making it suitable for space-constrained designs. This regulator is particularly well-suited for applications in battery-powered equipment, portable communication devices, and imaging systems.

Datasheet Summary
Powered by GS/AI

The NCP170 series is an ultra-low quiescent current CMOS LDO regulator designed for portable battery-powered applications. It operates within an input voltage range of 2.2 V to 5.5 V and provides an output voltage of 3.0 V with a maximum output current of 150 mA. The typical quiescent current is 500 nA, which contributes to extended battery life. The device features a low dropout voltage of 170 mV at 150 mA and maintains high output voltage accuracy of ±1%. It is stable with ceramic capacitors as low as 1 µF and includes over-current and thermal shutdown protection for enhanced reliability. The NCP170 is available in compact packages such as XDFN4, SOT-563, and TSOP-5, making it suitable for space-constrained designs. This regulator is particularly well-suited for applications in battery-powered equipment, portable communication devices, and imaging systems.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3V, 0.15A, -40 To 85Deg C; Output Type Onsemi - 97AC7868 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3V, 0.15A, -40 To 85Deg C; Output Type Onsemi
97AC7868
Ldo, Fixed, 3V, 0.15A, -40 To 85Deg C; Output Type Onsemi 97AC7868
LDO, FIXED, 3V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Ultra-Low Iq 150 Ma Cmos Ldo Regulator, Act Discharge, Vout= 3.0V / Reel Onsemi - 85AC2982 - Newark, An Avnet Company
Chicago, IL, United States
Ultra-Low Iq 150 Ma Cmos Ldo Regulator, Act Discharge, Vout= 3.0V / Reel Onsemi
85AC2982
Ultra-Low Iq 150 Ma Cmos Ldo Regulator, Act Discharge, Vout= 3.0V / Reel Onsemi 85AC2982
ULTRA-LOW IQ 150 MA CMOS LDO REGULATOR, ACT DISCHARGE, VOUT= 3.0V / REEL

ULTRA-LOW IQ 150 MA CMOS LDO REGULATOR, ACT DISCHARGE, VOUT= 3.0V / REEL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 97AC7868 85AC2982
Product Name Ldo, Fixed, 3V, 0.15A, -40 To 85Deg C; Output Type Onsemi Ultra-Low Iq 150 Ma Cmos Ldo Regulator, Act Discharge, Vout= 3.0V / Reel Onsemi
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details