LDO Regulator, 150 mA, Ultra-Low Iq TSOP-5, 3.0V, Active Discharge, 3000-REEL Product overview: NCP170ASN300T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 3.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 3.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP170ASN300T2G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Manufacturer: onsemi
Win Source Part Number: 1323708-NCP170ASN300
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TJ)
Case / Package: SOT-23-5 Thin, TSOT-23-5
PSRR: 47dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 900 nA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP170ASN300T2GOSCT,
Base Product Number: NCP170
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.26V @ 150mA
IC REG LINEAR 3V 150MA 5TSOP
IC REG LINEAR 3V 150MA 5TSOP
IC REG LINEAR 3V 150MA 5TSOP
LDO Voltage Regulators ULTRA-LOW IQ 150 MA CMOS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP170ASN300T2G | NCP170ASN300T2GOSDKR-ND | 1323708-NCP170ASN300T2G | NCP170ASN300T2G | NCP170ASN300T2G | NCP170ASN300T2G | NCP170ASN300T2G |
| Product Name | Low-Power 150 mA 3.0V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Dropout Voltage | 2.60E-4 volts | 0.2600 volts | 0.2600 volts | 0.2600 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed |