onsemi Ldo, Fixed, 2.8V, 0.15A, -40 To 85Deg C; Output Type Onsemi NCP170ASN280T2G

Description
LDO, FIXED, 2.8V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.8V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.8V, 0.15A, -40 To 85Deg C; Output Type Onsemi - 97AC7867 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.8V, 0.15A, -40 To 85Deg C; Output Type Onsemi
97AC7867
Ldo, Fixed, 2.8V, 0.15A, -40 To 85Deg C; Output Type Onsemi 97AC7867
LDO, FIXED, 2.8V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes

LDO, FIXED, 2.8V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Ultra-Low Iq 150 Ma Cmos Ldo Regulator, Act Discharge, Vout= 2.8V / Reel Onsemi - 85AC2981 - Newark, An Avnet Company
Chicago, IL, United States
Ultra-Low Iq 150 Ma Cmos Ldo Regulator, Act Discharge, Vout= 2.8V / Reel Onsemi
85AC2981
Ultra-Low Iq 150 Ma Cmos Ldo Regulator, Act Discharge, Vout= 2.8V / Reel Onsemi 85AC2981
ULTRA-LOW IQ 150 MA CMOS LDO REGULATOR, ACT DISCHARGE, VOUT= 2.8V / REEL

ULTRA-LOW IQ 150 MA CMOS LDO REGULATOR, ACT DISCHARGE, VOUT= 2.8V / REEL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 97AC7867 85AC2981
Product Name Ldo, Fixed, 2.8V, 0.15A, -40 To 85Deg C; Output Type Onsemi Ultra-Low Iq 150 Ma Cmos Ldo Regulator, Act Discharge, Vout= 2.8V / Reel Onsemi
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details