Manufacturer: ON Semiconductor
Win Source Part Number: 1230102-NCP170AMX330
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
LDO Regulator, 150 mA, Ultra-Low Iq 3.3V Auto Discharge, 3000-REEL Product overview: NCP170AMX330TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP170AMX330TCG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)
LDO Voltage Regulators 150MA LDO ULTRA LOW IQ
IC REG LINEAR 3.3V 150MA 4XDFN
150mA 63dB@(1kHz) Fixed 3.3V Positive electrode 5.5V DFN-4-EP(1x1) Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 3.3V 150MA 4XDFN
IC REG LINEAR 3.3V 150MA 4XDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1230102-NCP170AMX330TCG | 776-NCP170AMX330TCG | NCP170AMX330TCGOSTR-ND | NCP170AMX330TCG | NCP170AMX330TCG | NCP170AMX330TCG | NCP170AMX330TCG | NCP170AMX330TCG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP170AMX330TCG | Low-Power 150 mA 3.3V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Dropout Voltage | 2.50E-4 volts | 0.2500 volts | 0.2500 volts | 0.2500 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed |