onsemi Fixed Ldo Voltage Regulator, 2.2V To 5.5V, 190Mv Dropout, 3Vout, 150Maout, Xdfn-4 Rohs Compliant Onsemi NCP170AMX300TCG

Description
Fixed LDO Voltage Regulator, 2.2V to 5.5V, 190mV Dropout, 3Vout, 150mAout, XDFN-4 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, 2.2V to 5.5V, 190mV Dropout, 3Vout, 150mAout, XDFN-4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 2.2V To 5.5V, 190Mv Dropout, 3Vout, 150Maout, Xdfn-4 Rohs Compliant Onsemi - 51Y4993 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2.2V To 5.5V, 190Mv Dropout, 3Vout, 150Maout, Xdfn-4 Rohs Compliant Onsemi
51Y4993
Fixed Ldo Voltage Regulator, 2.2V To 5.5V, 190Mv Dropout, 3Vout, 150Maout, Xdfn-4 Rohs Compliant Onsemi 51Y4993
Fixed LDO Voltage Regulator, 2.2V to 5.5V, 190mV Dropout, 3Vout, 150mAout, XDFN-4 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2.2V to 5.5V, 190mV Dropout, 3Vout, 150mAout, XDFN-4 RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 3V, 0.15A, Xdfn-4; Output Type Onsemi - 30Y6871 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3V, 0.15A, Xdfn-4; Output Type Onsemi
30Y6871
Ldo, Fixed, 3V, 0.15A, Xdfn-4; Output Type Onsemi 30Y6871
LDO, FIXED, 3V, 0.15A, XDFN-4; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:190mV; IC Case / Package:XDFN RoHS Compliant: Yes

LDO, FIXED, 3V, 0.15A, XDFN-4; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:190mV; IC Case / Package:XDFN RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP170AMX300TCG
LDO Voltage Regulators NCP170AMX300TCG
LDO Voltage Regulators 150MA LDO ULTRA LOW IQ

LDO Voltage Regulators 150MA LDO ULTRA LOW IQ

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 51Y4993 30Y6871 NCP170AMX300TCG
Product Name Fixed Ldo Voltage Regulator, 2.2V To 5.5V, 190Mv Dropout, 3Vout, 150Maout, Xdfn-4 Rohs Compliant Onsemi Ldo, Fixed, 3V, 0.15A, Xdfn-4; Output Type Onsemi LDO Voltage Regulators
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details