onsemi Ldo, Fixed, 1.5V, 0.15A, -40 To 85Deg C; Output Type Onsemi NCP170AMX150TCG

Description
LDO, FIXED, 1.5V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:-; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.5V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:-; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.5V, 0.15A, -40 To 85Deg C; Output Type Onsemi - 30Y6867 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.5V, 0.15A, -40 To 85Deg C; Output Type Onsemi
30Y6867
Ldo, Fixed, 1.5V, 0.15A, -40 To 85Deg C; Output Type Onsemi 30Y6867
LDO, FIXED, 1.5V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:-; No. of Pins:4Pins RoHS Compliant: Yes

LDO, FIXED, 1.5V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:-; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 30Y6867
Product Name Ldo, Fixed, 1.5V, 0.15A, -40 To 85Deg C; Output Type Onsemi
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details