LDO Voltage Regulators 150MA LDO ULTRA LOW IQ
LDO, FIXED, 1.35V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:-; No. of Pins:4Pins RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | NCP170AMX135TCG | 81Y3794 |
| Product Name | LDO Voltage Regulators | Ldo, Fixed, 1.35V, 0.15A, -40 To 85Deg C; Output Type Onsemi |
| Input Voltage | 2.2 to 5.5 volts |