Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
ONSEMI
NCP1680ABD1R2G -- PFC (POWER FACTOR CORRECTION)
onsemi
PFC (Power Factor Correction)
NCP1680ABD1R2G
Description
TOTEM POLE CRITICAL CONDUCTION M
ODG (Origin Data Global)
Done
Datasheet
Description
TOTEM POLE CRITICAL CONDUCTION M
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
PFC (Power Factor Correction)
NCP1680ABD1R2G
PFC (Power Factor Correction)
NCP1680ABD1R2G
TOTEM POLE CRITICAL CONDUCTION M
TOTEM POLE CRITICAL CONDUCTION M
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
IC Switching Voltage Regulators
Product Number
NCP1680ABD1R2G
Product Name
PFC (Power Factor Correction)
Package Type
SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Automotive Wide Vin 3A, 2.4Mhz Asynchronous Buck Regulator
ARG81801KESJSR
Specs
Package Type
Other; 24-Pin QFN
View Details
7
suppliers
RS Components, Ltd.
Switching Regulators
1922580P
Specs
I
OUT
1.5 amps
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Nordic Semiconductor ASA
nPM1100 Power Management IC
View Details
Texas Instruments
Voltage Regulators - DC DC Switching Regulators
LM20333MHE/S1
Specs
Output Voltage Type
Adjustable / Variable; Adjustable
Package Type
SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage
Active
View Details