The NCP167BFCT330T2G is a linear voltage regulator designed for RF and analog circuits, capable of delivering an output current of 700 mA. It operates within an input voltage range of 1.9 V to 5.5 V and offers fixed output voltage options from 1.8 V to 5.2 V, with an accuracy of ±2% over load and temperature variations. The device features ultra-low quiescent current of 12 µA and a standby current of 0.1 µA, making it suitable for battery-powered applications. This regulator exhibits a low dropout voltage of 210 mV at 700 mA and provides high power supply rejection ratio (PSRR) of 85 dB at 20 mA, ensuring stable operation in noisy environments. The output noise is measured at 8.5 µVRMS, contributing to its suitability for sensitive applications. The NCP167BFCT330T2G is available in compact chip scale packages (CSP) and XDFN4, facilitating space-constrained designs. It is RoHS compliant and features built-in protection against overcurrent and overtemperature conditions. Typical applications include smartphones, tablets, and wireless LAN devices.
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-WLCSP (0.64x0.64)
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-WLCSP (0.64x0.64)
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-WLCSP (0.64x0.64)
Manufacturer: onsemi
Win Source Part Number: 1320133-NCP167BFCT33
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Current - Output: 700mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 4-WLCSP (0.64x0.64)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 4-XFBGA, WLCSP
PSRR: 83dB ~ 63dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 18 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP167BFCT330T2GOSCT
Base Product Number: NCP167
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.29V @ 700mA
LDO Regulator, 700 mA, Ultra-Low Iq, Ultra-High PSRR, Ultra-Low Noise 3.3V non-AD fixed WCSP, 5000-REEL Product overview: NCP167BFCT330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 700 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 700 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP167BFCT330T2G
LDO Voltage Regulators LDO 700 MA, ULTRA-LOW NOI
IC REG LINEAR 3.3V 700MA 4WLCSP
IC REG LINEAR 3.3V 700MA 4WLCSP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP167BFCT330T2GOSCT-ND | 1320133-NCP167BFCT330T2G | 776-NCP167BFCT330T2G | NCP167BFCT330T2G | NCP167BFCT330T2G | NCP167BFCT330T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Low-Power 700 mA 3.3V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 4-XFBGA, WLCSP | Other; 4-XFBGA, WLCSP | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |