onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP167AMX330TBG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-XDFN (1x1)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-XDFN (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP167AMX330TBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP167AMX330TBGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP167AMX330TBGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-XDFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP167AMX330TBGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP167AMX330TBGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP167AMX330TBGOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-XDFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP167AMX330TBGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP167AMX330TBGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP167AMX330TBGOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-XDFN (1x1)

Buy Now Datasheet
Voltage Regulators - 1858072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1858072
Voltage Regulators 1858072
onsemi NCP167AMX330TBG Voltage Regulator

onsemi NCP167AMX330TBG Voltage Regulator

Supplier's Site
Voltage Regulators - 1859325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1859325
Voltage Regulators 1859325
onsemi NCP167AMX330TBG Voltage Regulator

onsemi NCP167AMX330TBG Voltage Regulator

Supplier's Site
Voltage Regulators - 1859325P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1859325P
Voltage Regulators 1859325P
onsemi NCP167AMX330TBG Voltage Regulator

onsemi NCP167AMX330TBG Voltage Regulator

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1336806-NCP167AMX330TBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1336806-NCP167AMX330TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1336806-NCP167AMX330TBG
Win Source Part Number: 1336806-NCP167AMX330 TBG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Current - Output: 700mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V Mounting Type: Surface Mount Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-XDFN (1x1) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 85dB ~ 63dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Soft Start ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 18 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCP167 Voltage Dropout (Max): 0.29V @ 700mA

Win Source Part Number: 1336806-NCP167AMX330TBG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 700mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Mounting Type: Surface Mount
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-XDFN (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 85dB ~ 63dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 18 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCP167
Voltage Dropout (Max): 0.29V @ 700mA

Buy Now Datasheet
Singapore, Singapore
Low-Power 700 mA 3.3V LDO Voltage Regulator IC
776-NCP167AMX330TBG
Low-Power 700 mA 3.3V LDO Voltage Regulator IC 776-NCP167AMX330TBG
LDO Regulator, 700 mA, Ultra-Low Iq, Ultra-High PSRR, Ultra-Low Noise 3.3V fixed XDFN, 3000-REEL Product overview: NCP167AMX330TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 700 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 700 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP167AMX330TBG can be used for catalog matching and distributor lookup.

LDO Regulator, 700 mA, Ultra-Low Iq, Ultra-High PSRR, Ultra-Low Noise 3.3V fixed XDFN, 3000-REEL Product overview: NCP167AMX330TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 700 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 700 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP167AMX330TBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NCP167AMX330TBG - Rochester Electronics
Newburyport, MA, United States
NCP167 - LDO Regulator, 700 mA, Ultra-Low Iq, Ultra-High PSRR, Ultra-Low Noise 3.3V fixed XDFN

NCP167 - LDO Regulator, 700 mA, Ultra-Low Iq, Ultra-High PSRR, Ultra-Low Noise 3.3V fixed XDFN

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP167AMX330TBG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP167AMX330TBG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP167AMX330TBG
IC REG LINEAR 3.3V 700MA 4XDFN

IC REG LINEAR 3.3V 700MA 4XDFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP167AMX330TBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP167AMX330TBG
PMIC - Voltage Regulators - Linear NCP167AMX330TBG
IC REG LINEAR 3.3V 700MA 4XDFN

IC REG LINEAR 3.3V 700MA 4XDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP167AMX330TBG
LDO Voltage Regulators NCP167AMX330TBG
LDO Voltage Regulators LDO 700 MA ULTRA-LOW NOISE 3.3V

LDO Voltage Regulators LDO 700 MA ULTRA-LOW NOISE 3.3V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP167AMX330TBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP167AMX330TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP167AMX330TBG
IC REG LINEAR 3.3V 700MA 4XDFN

IC REG LINEAR 3.3V 700MA 4XDFN

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP167AMX330TBGOSTR-ND 1858072 1859325P 1336806-NCP167AMX330TBG 776-NCP167AMX330TBG NCP167AMX330TBG NCP167AMX330TBG NCP167AMX330TBG NCP167AMX330TBG NCP167AMX330TBG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Low-Power 700 mA 3.3V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; 4-XDFN Exposed Pad Other; Xdfn Other; XDFN Other; Tape & Reel Other; XFN Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24092DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Motor Drivers, Controllers - A3906SESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-WFQFN Exposed Pad
IOUT 1 amps
VIN 2.5 to 9 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3338AKC-1.5-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details
Voltage Regulators - 2444540 - RS Components, Ltd.
Specs
Output Voltage 12 volts
IQ 0.0060 amps
View Details