Fixed Positive LDO Regulator, 2.85V
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-XDFN (1x1)
IC REG LINEAR 2.85V 700MA 4-XDFN
IC REG LINEAR 2.85V 700MA 4-XDFN
LDO Voltage Regulators LDO 700 MA ULTRA-LOW NOISE 2.85V
IC REG LINEAR 2.85V 700MA 4XDFN
IC REG LINEAR 2.85V 700MA 4XDFN
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP167AMX285TBG | 488-NCP167AMX285TBGTR-ND | NCP167AMX285TBG | NCP167AMX285TBG | NCP167AMX285TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; XFN | Other; 4-XDFN Exposed Pad | |||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Special Features | Input Overcurrent Protection | Enable |