onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP167AMX180TBG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-XDFN (1x1)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-XDFN (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP167AMX180TBGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP167AMX180TBGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP167AMX180TBGOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-XDFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP167AMX180TBGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP167AMX180TBGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP167AMX180TBGOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-XDFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP167AMX180TBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP167AMX180TBGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP167AMX180TBGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-XDFN (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320153-NCP167AMX180TBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320153-NCP167AMX180TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320153-NCP167AMX180TBG
Manufacturer: onsemi Win Source Part Number: 1320153-NCP167AMX180 TBG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 700mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: 4-XDFN (1x1) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 4-XDFN Exposed Pad PSRR: 85dB ~ 63dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Soft Start ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 18 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP167AMX180TBG-ND,N CP167AMX180TBGOSTR,N CP167AMX180TBGOSDKR, NCP167AMX180TBGOSCT, 2156-NCP167AMX180TBG -488 Base Product Number: NCP167 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.45V @ 700mA

Manufacturer: onsemi
Win Source Part Number: 1320153-NCP167AMX180TBG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 700mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: 4-XDFN (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 4-XDFN Exposed Pad
PSRR: 85dB ~ 63dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 18 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP167AMX180TBG-ND,NCP167AMX180TBGOSTR,NCP167AMX180TBGOSDKR,NCP167AMX180TBGOSCT,2156-NCP167AMX180TBG-488
Base Product Number: NCP167
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.45V @ 700mA

Buy Now Datasheet
Singapore, Singapore
Low-Power 700 mA 1.8V LDO Voltage Regulator IC
776-NCP167AMX180TBG
Low-Power 700 mA 1.8V LDO Voltage Regulator IC 776-NCP167AMX180TBG
LDO Regulator, 700 mA, Ultra-Low Iq, Ultra-High PSRR, Ultra-Low Noise 1.8V fixed XDFN, 3000-REEL Product overview: NCP167AMX180TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 700 mA, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 700 mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP167AMX180TBG can be used for catalog matching and distributor lookup.

LDO Regulator, 700 mA, Ultra-Low Iq, Ultra-High PSRR, Ultra-Low Noise 1.8V fixed XDFN, 3000-REEL Product overview: NCP167AMX180TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 700 mA, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 700 mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP167AMX180TBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP167AMX180TBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP167AMX180TBG
PMIC - Voltage Regulators - Linear NCP167AMX180TBG
IC REG LINEAR 1.8V 700MA 4XDFN

IC REG LINEAR 1.8V 700MA 4XDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP167AMX180TBG
LDO Voltage Regulators NCP167AMX180TBG
LDO Voltage Regulators LDO 700 MA ULTRA-LOW NOISE 1.8V

LDO Voltage Regulators LDO 700 MA ULTRA-LOW NOISE 1.8V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP167AMX180TBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP167AMX180TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP167AMX180TBG
IC REG LINEAR 1.8V 700MA 4XDFN

IC REG LINEAR 1.8V 700MA 4XDFN

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP167AMX180TBG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP167AMX180TBG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP167AMX180TBG
IC REG LINEAR 1.8V 700MA 4XDFN

IC REG LINEAR 1.8V 700MA 4XDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCP167AMX180TBGOSDKR-ND 1320153-NCP167AMX180TBG 776-NCP167AMX180TBG NCP167AMX180TBG NCP167AMX180TBG NCP167AMX180TBG NCP167AMX180TBG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Low-Power 700 mA 1.8V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data