onsemi Ldo, Fixed, 3.5V, 0.7A, -40 To 125Deg C; Output Type Onsemi NCP167AFCT350T2G

Description
LDO, FIXED, 3.5V, 0.7A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:700mA; Dropout Voltage Typ @ Current:210mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.5V, 0.7A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:700mA; Dropout Voltage Typ @ Current:210mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.5V, 0.7A, -40 To 125Deg C; Output Type Onsemi - 85AC2976 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.5V, 0.7A, -40 To 125Deg C; Output Type Onsemi
85AC2976
Ldo, Fixed, 3.5V, 0.7A, -40 To 125Deg C; Output Type Onsemi 85AC2976
LDO, FIXED, 3.5V, 0.7A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:700mA; Dropout Voltage Typ @ Current:210mV; No. of Pins:4Pins RoHS Compliant: Yes

LDO, FIXED, 3.5V, 0.7A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:700mA; Dropout Voltage Typ @ Current:210mV; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 85AC2976
Product Name Ldo, Fixed, 3.5V, 0.7A, -40 To 125Deg C; Output Type Onsemi
Input Voltage 1.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details