onsemi Ldo, Fixed, 3.3V, 0.7A, -40 To 125Deg C; Output Type Onsemi NCP167AFCT330T2G

Description
LDO, FIXED, 3.3V, 0.7A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:700mA; RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.7A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:700mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.7A, -40 To 125Deg C; Output Type Onsemi - 97AC7864 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.7A, -40 To 125Deg C; Output Type Onsemi
97AC7864
Ldo, Fixed, 3.3V, 0.7A, -40 To 125Deg C; Output Type Onsemi 97AC7864
LDO, FIXED, 3.3V, 0.7A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:700mA; RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.7A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:700mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Csp Ldo 700 Ma, Ultra-Low Noise And High Psrr, Active Discharge / Reel Onsemi - 85AC2975 - Newark, An Avnet Company
Chicago, IL, United States
Csp Ldo 700 Ma, Ultra-Low Noise And High Psrr, Active Discharge / Reel Onsemi
85AC2975
Csp Ldo 700 Ma, Ultra-Low Noise And High Psrr, Active Discharge / Reel Onsemi 85AC2975
CSP LDO 700 MA, ULTRA-LOW NOISE AND HIGH PSRR, ACTIVE DISCHARGE / REEL

CSP LDO 700 MA, ULTRA-LOW NOISE AND HIGH PSRR, ACTIVE DISCHARGE / REEL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 97AC7864 85AC2975
Product Name Ldo, Fixed, 3.3V, 0.7A, -40 To 125Deg C; Output Type Onsemi Csp Ldo 700 Ma, Ultra-Low Noise And High Psrr, Active Discharge / Reel Onsemi
Input Voltage 1.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details