LDO Regulator, 700 mA, Ultra-Low Iq, Ultra-High PSRR, Ultra-Low Noise 2.85V fixed WCSP, 5000-REEL Product overview: NCP167AFCT285T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 700 mA, 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 700 mA, 2.85V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP167AFCT285T2G
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-WLCSP (0.64x0.64)
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-WLCSP (0.64x0.64)
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-WLCSP (0.64x0.64)
Win Source Part Number: 1372368-NCP167AFCT28
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 4-XFBGA, WLCSP
Supplier Device Package: 4-WLCSP (0.64x0.64)
Base Product Number: NCP167
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.85V
Current - Output: 700mA
Current - Quiescent (Iq): 18 µA
PSRR: 83dB ~ 63dB (100Hz ~ 100kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature
IC REG LINEAR 2.85V 700MA 4WLCSP
IC REG LINEAR 2.85V 700MA 4WLCSP
LDO Voltage Regulators CSP LDO 700 MA, ULTRA-LOW
IC REG LINEAR 2.85V 700MA 4WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP167AFCT285T2G | NCP167AFCT285T2GOSDKR-ND | 1372368-NCP167AFCT285T2G | NCP167AFCT285T2G | NCP167AFCT285T2G | NCP167AFCT285T2G | NCP167AFCT285T2G |
| Product Name | Low-Power 700 mA 2.85V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; 4-XFBGA, WLCSP | Other; Tape & Reel | Other; 4-XFBGA, WLCSP |