PFC IC Continuous Conduction (CCM) 65kHz 9-SOIC
PFC IC Continuous Conduction (CCM) 65kHz 9-SOIC
PFC IC Continuous Conduction (CCM) 65kHz 9-SOIC
Win Source Part Number: 1372575-NCP1655ADR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package: 9-SOIC
Base Product Number: NCP1655
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 8.5V ~ 11.25V
Frequency - Switching: 65kHz
Mode: Continuous Conduction (CCM)
MULTI-MODE POWER FACTOR CORRECTI
MULTI-MODE POWER FACTOR CORRECTI
PFC IC Continuous Conduction (CCM) 65kHz 9-SOIC
POWER FACTOR CONTROLLER, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 488-NCP1655ADR2GDKR-ND | 1372575-NCP1655ADR2G | NCP1655ADR2G | NCP1655ADR2G | NCP1655ADR2G | 32AJ8388 |
| Product Name | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Controller, -40 To 125Deg C Rohs Compliant Onsemi |