onsemi Power Factor Correction NCP1654BD65R2G

Description
65kHz Cont. Conduction PFC Contr. SOIC8
Request a Quote Datasheet
Description
65kHz Cont. Conduction PFC Contr. SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Factor Correction - 7866529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
7866529
Power Factor Correction 7866529
65kHz Cont. Conduction PFC Contr. SOIC8

65kHz Cont. Conduction PFC Contr. SOIC8

Supplier's Site
Power Factor Correction - 7866529P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
7866529P
Power Factor Correction 7866529P
65kHz Cont. Conduction PFC Contr. SOIC8

65kHz Cont. Conduction PFC Contr. SOIC8

Supplier's Site
Power Factor Correction - 1629513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
1629513
Power Factor Correction 1629513
65kHz Cont. Conduction PFC Contr. SOIC8

65kHz Cont. Conduction PFC Contr. SOIC8

Supplier's Site
PMIC - PMIC - PFC (Power Factor Correction) - NCP1654BD65R2G - 024976-NCP1654BD65R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - NCP1654BD65R2G
024976-NCP1654BD65R2G
PMIC - PMIC - PFC (Power Factor Correction) - NCP1654BD65R2G 024976-NCP1654BD65R2G
Manufacturer: ON Semiconductor Win Source Part Number: 024976-NCP1654BD65R2 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 58kHz to 72kHz Family Name: NCP1654 Mode: Continuous Conduction (CCM) Current - Startup: 75μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 20 V Alternative Parts (Cross-Reference): UCC28180D; UCC28180DR; IR1150SPBF; IR1150STR; Introduction Date: March 02, 2007 ECCN: EAR99 Country of Origin: Japan, Philippines, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 024976-NCP1654BD65R2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 58kHz to 72kHz
Family Name: NCP1654
Mode: Continuous Conduction (CCM)
Current - Startup: 75μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 20 V
Alternative Parts (Cross-Reference): UCC28180D; UCC28180DR; IR1150SPBF; IR1150STR;
Introduction Date: March 02, 2007
ECCN: EAR99
Country of Origin: Japan, Philippines, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1654BD65R2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1654BD65R2GOSTR-ND
PFC (Power Factor Correction) NCP1654BD65R2GOSTR-ND
PFC IC Continuous Conduction (CCM) 58kHz ~ 72kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 58kHz ~ 72kHz 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1654BD65R2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1654BD65R2GOSCT-ND
PFC (Power Factor Correction) NCP1654BD65R2GOSCT-ND
PFC IC Continuous Conduction (CCM) 58kHz ~ 72kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 58kHz ~ 72kHz 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1654BD65R2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1654BD65R2GOSDKR-ND
PFC (Power Factor Correction) NCP1654BD65R2GOSDKR-ND
PFC IC Continuous Conduction (CCM) 58kHz ~ 72kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 58kHz ~ 72kHz 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1654BD65R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
NCP1654BD65R2G
PFC (Power Factor Correction) NCP1654BD65R2G
PFC IC Continuous Conduction (CCM) 58kHz ~ 72kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 58kHz ~ 72kHz 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
NCP1654BD65R2G
Power Factor Correction - PFC NCP1654BD65R2G
Power Factor Correction - PFC NCP1654-65K-B-SOIC

Power Factor Correction - PFC NCP1654-65K-B-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - NCP1654BD65R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
NCP1654BD65R2G
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) NCP1654BD65R2G
IC PFC CTRLR CCM 72KHZ 8SOIC

IC PFC CTRLR CCM 72KHZ 8SOIC

Supplier's Site
Pfc Controller, 11.4V, 8-Soic; Uvlo Onsemi - 01P0133 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, 11.4V, 8-Soic; Uvlo Onsemi
01P0133
Pfc Controller, 11.4V, 8-Soic; Uvlo Onsemi 01P0133
PFC CONTROLLER, 11.4V, 8-SOIC; UVLO:10.5V; Supply Voltage Min:1V; Supply Voltage Max:11.4V; Startup Current:75µA; Operating Supply Current:4.7mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):97%; Frequency:65kHz RoHS Compliant: Yes

PFC CONTROLLER, 11.4V, 8-SOIC; UVLO:10.5V; Supply Voltage Min:1V; Supply Voltage Max:11.4V; Startup Current:75µA; Operating Supply Current:4.7mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):97%; Frequency:65kHz RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - PFC (Power Factor Correction) - NCP1654BD65R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
NCP1654BD65R2G
PMIC - PFC (Power Factor Correction) NCP1654BD65R2G
IC PFC CTRLR CCM 72KHZ 8SOIC

IC PFC CTRLR CCM 72KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 7866529 024976-NCP1654BD65R2G NCP1654BD65R2GOSTR-ND NCP1654BD65R2G NCP1654BD65R2G NCP1654BD65R2G 01P0133 NCP1654BD65R2G
Product Name Power Factor Correction PMIC - PMIC - PFC (Power Factor Correction) - NCP1654BD65R2G PFC (Power Factor Correction) PFC (Power Factor Correction) Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Pfc Controller, 11.4V, 8-Soic; Uvlo Onsemi PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products