onsemi PMIC - PMIC - PFC (Power Factor Correction) - NCP1654BD133R2G NCP1654BD133R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 108329-NCP1654BD133R 2G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 120kHz to 146kHz Mode: Continuous Conduction (CCM) Current - Startup: 75μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 20 V Alternative Parts (Cross-Reference): ICE3PCS03G; UCC28019DR; UCC28019D; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 108329-NCP1654BD133R 2G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 120kHz to 146kHz Mode: Continuous Conduction (CCM) Current - Startup: 75μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 20 V Alternative Parts (Cross-Reference): ICE3PCS03G; UCC28019DR; UCC28019D; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1654BD133R2G is a Power Factor Correction (PFC) controller designed for Continuous Conduction Mode (CCM) step-up pre-converters. It operates in a fixed frequency mode and adjusts the power switch conduction time based on the instantaneous coil current. This device is housed in a compact SO8 package, which minimizes the number of external components required for implementation, thereby simplifying the design process. Key features include compliance with IEC61000,àí3,àí2 standards, a fast transient response, very low startup currents (less than 75 µA), and low shutdown currents (less than 400 µA). The controller integrates several safety features such as overvoltage protection, undervoltage detection, brown-out detection, and accurate overcurrent limitation. It also includes a soft-start function for smooth startup operation and a latching PWM for cycle-by-cycle duty-cycle control. The NCP1654BD133R2G is suitable for applications in flat TVs, PC desktops, AC adapters, and other offline switch-mode power supplies (SMPS). Its operating junction temperature range is from -40°C to +125°C, making it versatile for various environmental conditions. The device is also Pb-free, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The NCP1654BD133R2G is a Power Factor Correction (PFC) controller designed for Continuous Conduction Mode (CCM) step-up pre-converters. It operates in a fixed frequency mode and adjusts the power switch conduction time based on the instantaneous coil current. This device is housed in a compact SO8 package, which minimizes the number of external components required for implementation, thereby simplifying the design process. Key features include compliance with IEC61000,àí3,àí2 standards, a fast transient response, very low startup currents (less than 75 µA), and low shutdown currents (less than 400 µA). The controller integrates several safety features such as overvoltage protection, undervoltage detection, brown-out detection, and accurate overcurrent limitation. It also includes a soft-start function for smooth startup operation and a latching PWM for cycle-by-cycle duty-cycle control. The NCP1654BD133R2G is suitable for applications in flat TVs, PC desktops, AC adapters, and other offline switch-mode power supplies (SMPS). Its operating junction temperature range is from -40°C to +125°C, making it versatile for various environmental conditions. The device is also Pb-free, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - NCP1654BD133R2G
108329-NCP1654BD133R2G
PMIC - PMIC - PFC (Power Factor Correction) - NCP1654BD133R2G 108329-NCP1654BD133R2G
Manufacturer: ON Semiconductor Win Source Part Number: 108329-NCP1654BD133R 2G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 120kHz to 146kHz Mode: Continuous Conduction (CCM) Current - Startup: 75μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 20 V Alternative Parts (Cross-Reference): ICE3PCS03G; UCC28019DR; UCC28019D; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 108329-NCP1654BD133R2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 120kHz to 146kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 75μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 20 V
Alternative Parts (Cross-Reference): ICE3PCS03G; UCC28019DR; UCC28019D;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1654BD133R2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1654BD133R2GOSTR-ND
PFC (Power Factor Correction) NCP1654BD133R2GOSTR-ND
PFC IC Continuous Conduction (CCM) 120kHz ~ 146kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 120kHz ~ 146kHz 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1654BD133R2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1654BD133R2GOSDKR-ND
PFC (Power Factor Correction) NCP1654BD133R2GOSDKR-ND
PFC IC Continuous Conduction (CCM) 120kHz ~ 146kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 120kHz ~ 146kHz 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1654BD133R2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1654BD133R2GOSCT-ND
PFC (Power Factor Correction) NCP1654BD133R2GOSCT-ND
PFC IC Continuous Conduction (CCM) 120kHz ~ 146kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 120kHz ~ 146kHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - NCP1654BD133R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
NCP1654BD133R2G
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) NCP1654BD133R2G
IC PFC CTRLR CCM 146KHZ 8SOIC

IC PFC CTRLR CCM 146KHZ 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
NCP1654BD133R2G
Power Factor Correction - PFC NCP1654BD133R2G
Power Factor Correction - PFC NCP1654 - 133KHZ

Power Factor Correction - PFC NCP1654 - 133KHZ

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - NCP1654BD133R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
NCP1654BD133R2G
PMIC - PFC (Power Factor Correction) NCP1654BD133R2G
IC PFC CTRLR CCM 146KHZ 8SOIC

IC PFC CTRLR CCM 146KHZ 8SOIC

Supplier's Site Datasheet
Pfc Controller, Ccm 20V, So-8; Uvlo Onsemi - 85AC2074 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Ccm 20V, So-8; Uvlo Onsemi
85AC2074
Pfc Controller, Ccm 20V, So-8; Uvlo Onsemi 85AC2074
PFC CONTROLLER, CCM 20V, SO-8; UVLO:10.5V; Supply Voltage Min:9V; Supply Voltage Max:20V; Startup Current:75µA; Operating Supply Current:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):97%; Frequency:133kHz; RoHS Compliant: Yes

PFC CONTROLLER, CCM 20V, SO-8; UVLO:10.5V; Supply Voltage Min:9V; Supply Voltage Max:20V; Startup Current:75µA; Operating Supply Current:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):97%; Frequency:133kHz; RoHS Compliant: Yes

Supplier's Site Datasheet
Pfc Controller, Current-Mode, 20V, Soic8; Uvlo Onsemi - 13AC6131 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Current-Mode, 20V, Soic8; Uvlo Onsemi
13AC6131
Pfc Controller, Current-Mode, 20V, Soic8; Uvlo Onsemi 13AC6131
PFC CONTROLLER, CURRENT-MODE, 20V, SOIC8; UVLO:13.75V; Supply Voltage Min:9V; Supply Voltage Max:20V; Startup Current:75µA; Operating Supply Current:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):97%; MSL:- RoHS Compliant: Yes

PFC CONTROLLER, CURRENT-MODE, 20V, SOIC8; UVLO:13.75V; Supply Voltage Min:9V; Supply Voltage Max:20V; Startup Current:75µA; Operating Supply Current:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):97%; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pfc Controller, Ccm 20V, So-8; Uvlo Onsemi - 13AC3726 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Ccm 20V, So-8; Uvlo Onsemi
13AC3726
Pfc Controller, Ccm 20V, So-8; Uvlo Onsemi 13AC3726
PFC CONTROLLER, CCM 20V, SO-8; UVLO:10.5V; Supply Voltage Min:9V; Supply Voltage Max:20V; Startup Current:75µA; Operating Supply Current:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):97%; Frequency:133kHz; RoHS Compliant: Yes

PFC CONTROLLER, CCM 20V, SO-8; UVLO:10.5V; Supply Voltage Min:9V; Supply Voltage Max:20V; Startup Current:75µA; Operating Supply Current:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):97%; Frequency:133kHz; RoHS Compliant: Yes

Supplier's Site
PFC (Power Factor Correction) - NCP1654BD133R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
NCP1654BD133R2G
PFC (Power Factor Correction) NCP1654BD133R2G
PFC IC Continuous Conduction (CCM) 120kHz ~ 146kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 120kHz ~ 146kHz 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1654BD133R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
NCP1654BD133R2G
PFC (Power Factor Correction) NCP1654BD133R2G
PFC IC Continuous Conduction (CCM) 133kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 133kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 108329-NCP1654BD133R2G NCP1654BD133R2GOSTR-ND NCP1654BD133R2G NCP1654BD133R2G NCP1654BD133R2G 85AC2074 NCP1654BD133R2G
Product Name PMIC - PMIC - PFC (Power Factor Correction) - NCP1654BD133R2G PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction - PFC PMIC - PFC (Power Factor Correction) Pfc Controller, Ccm 20V, So-8; Uvlo Onsemi PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products