Manufacturer: ON Semiconductor
Win Source Part Number: 250629-NCP1654BD
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 120kHz to 146kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 75μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 250629-NCP1654BD |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - NCP1654BD |