Manufacturer: ON Semiconductor
Win Source Part Number: 1230100-NCP1653PG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 8.75 V ~ 18 V
Frequency - Switching: 90kHz ~ 110kHz
Family Name: NCP1653
Mode: Continuous Conduction (CCM)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): ICE2PCS02XKLA1; UCC28019P; ICE2PCS02XK;
Introduction Date: November 10, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
PFC IC Continuous Conduction (CCM) 90kHz ~ 110kHz 8-PDIP
IC PFC CTRLR CCM 110KHZ 8DIP
PFC IC Continuous Conduction (CCM) 90kHz ~ 110kHz 8-PDIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1230100-NCP1653PG | NCP1653PGOS-ND | NCP1653PG | NCP1653PG |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - NCP1653PG | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |